Schneider Electric Magnetic Motor Starter; Motor Starter Type Square D By Schneider Electric 8536SCO3V02S

Suppliers

Company
Product
Description
Supplier Links
Magnetic Motor Starter; Motor Starter Type Square D By Schneider Electric - 16B7031 - Newark, An Avnet Company
Chicago, IL, United States
Magnetic Motor Starter; Motor Starter Type Square D By Schneider Electric
16B7031
Magnetic Motor Starter; Motor Starter Type Square D By Schneider Electric 16B7031
MAGNETIC MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:10hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:27A; Supply Voltage Min:110VAC; Supply Voltage Max:120VAC; IP / NEMA Rating:NEMA 00 RoHS Compliant: No

MAGNETIC MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:10hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:27A; Supply Voltage Min:110VAC; Supply Voltage Max:120VAC; IP / NEMA Rating:NEMA 00 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 16B7031
Product Name Magnetic Motor Starter; Motor Starter Type Square D By Schneider Electric
NEMA Size 00
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - CON-3/120/90 - Littelfuse, Inc.
Specs
Number of Poles 3
Motor Voltage 132 volts
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
AS-Interface motor starter for three-phase motors - ZB0030 - ifm electronic gmbh
Specs
AC Motor Phase Three
Continuous Current 0.3000 amps
Motor Voltage 110 to 400 volts
View Details
Automotive Contactors - 2312311-3 - TE Connectivity
Specs
Continuous Current 101 to 200 amps
Single Phase Power 6.43E-4 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Low Voltage Soft Starter - SI-DN - Solcon Solutions LLC
Specs
AC Motor Phase Three
Other Protective Feature Low Voltage Protection; Phase Failure (Loss) Trip
Continuous Current 17 to 3300 amps
View Details