Festo Corporation Active carbon filter MS12-LFX-G-U

Description
Width dimension 124 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active carbon filter - MS12-LFX-G-U - Festo Corporation
Islandia, NY, United States
Active carbon filter
MS12-LFX-G-U
Active carbon filter MS12-LFX-G-U
Width dimension 124 mm Removal of gaseous oil particles from compressed air using activated carbon Air quality class at the output [1.4.1] to ISO 8573-1 Eliminates odors and vapors Residual oil content = 0.003 mg/m³
  • Width dimension 124 mm
  • Removal of gaseous oil particles from compressed air using activated carbon
  • Air quality class at the output [1.4.1] to ISO 8573-1
  • Eliminates odors and vapors
  • Residual oil content = 0.003 mg/m³
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS12-LFX-G-U
Product Name Active carbon filter
Filter Type General Purpose; Adsorbent
Filter Size 12 microns (12 micrometers)
Maximum Pressure 0 to 290 psi (0.0 to 204 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Fine filter - MS6-LFM-1/2-BRM - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Filter Size 6 microns (6 micrometers)
View Details
Micro filter - LFMA-3/4-D-MIDI - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/4" NPT; G3/4
Maximum Volume 39.2 SCFM (66.62 m³/hr)
View Details
Fine filter - LFMB-3/8-D-MIDI-A-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; 3/8 NPT
Maximum Volume 50.1 SCFM (85.23 m³/hr)
View Details
Fine filter - LFMB-D-MAXI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 29 to 174 psi (20.41 to 122 m H2O)
View Details