RS Components, Ltd. 8157589

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8157589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Manufactured from non-magnetic stainless steel (body) with stainless steel rod for excellent corrosion resistance. Double acting variants are available with or without cushioning. Suitable for use with air or inert gases filtered to 50µm lubricated or un-lubricated and equipped for magnetic position detectors. Single- or double-acting versions available. Manufacturer Series = 435 Action = Single Rods = Single Bore = 12mm Stroke = 25mm Maximum Operating Pressure = 10 bar Cushioning Type = Not Cushioned Port Connection = M5 Dimensions = 125.3 x 19 x 18mm Height = 18mm

Manufactured from non-magnetic stainless steel (body) with stainless steel rod for excellent corrosion resistance. Double acting variants are available with or without cushioning. Suitable for use with air or inert gases filtered to 50µm lubricated or un-lubricated and equipped for magnetic position detectors.
Single- or double-acting versions available.
Manufacturer Series = 435
Action = Single
Rods = Single
Bore = 12mm
Stroke = 25mm
Maximum Operating Pressure = 10 bar
Cushioning Type = Not Cushioned
Port Connection = M5
Dimensions = 125.3 x 19 x 18mm
Height = 18mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Cylinders
Product Number 8157589
Stroke 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1215463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Stroke 0.1969 inch (5 mm)
Rated Load/Force 11.46 to 15.29 lbs (5.2 to 6.93 kg)
Bore Size 0.4724 inch (12 mm)
View Details
 - 1215378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Stroke 3.15 inch (80 mm)
Rated Load/Force 11.46 to 15.29 lbs (5.2 to 6.93 kg)
Operating Pressure 145 psi (102 m H2O)
View Details
 - 1215734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Stroke 0.3937 inch (10 mm)
Rated Load/Force 55.53 to 66.32 lbs (25.18 to 30.08 kg)
Bore Size 0.9843 inch (25 mm)
View Details
 - 1215721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Stroke 1.18 inch (30 mm)
Rated Load/Force 20.23 to 27.2 lbs (9.18 to 12.34 kg)
Bore Size 0.6299 inch (16 mm)
View Details