- Trained on our vast library of engineering resources.

RS Components, Ltd. 1215463

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1215463 - RS Components, Ltd.
Corby, Northants, United Kingdom
Festo double acting short stroke cylinders are the ideal choice for clamping or applications where installation space is limited. The ADVC series cylinders are over 60% smaller than the equivalent standard-size cylinder and can be used in any mounting orientation. They have a fast response time, large clamping force, and integrated sensor grooves for proximity sensor mounting. • Double acting. • Bore from 12 mm to 40 mm. • Stroke from 5 mm to 25 mm. • Large clamping sizes for their compact size. • VDMA 24562 mounting hole pattern. • Flexible cushioning at both stroke ends. • Integrated sensor slots for proximity sensor. • Can be used in systems with lubricated air. • Compact Guided actuators. • Minimal space requirement. • Minimal assembly time. • Choice of supply ports. • Versatile mounting options. • Good protection against torsion. • Rigid construction. • Maintenance free. • 12 mm to 63 mm bore. • 10 mm to 200 mm stroke Stroke = 5mm Bore = 12mm Action = Double Manufacturer Series = ADVC Rods = Single Force at 7 bar = 51 (Retract) N @ 6 bar, 68 (Extend) N @ 6 bar Port Connection = M5 Dimensions = 27 x 20 x 22mm Length = 27mm Width = 20mm

Festo double acting short stroke cylinders are the ideal choice for clamping or applications where installation space is limited. The ADVC series cylinders are over 60% smaller than the equivalent standard-size cylinder and can be used in any mounting orientation. They have a fast response time, large clamping force, and integrated sensor grooves for proximity sensor mounting.
• Double acting. • Bore from 12 mm to 40 mm. • Stroke from 5 mm to 25 mm. • Large clamping sizes for their compact size. • VDMA 24562 mounting hole pattern. • Flexible cushioning at both stroke ends. • Integrated sensor slots for proximity sensor. • Can be used in systems with lubricated air. • Compact Guided actuators. • Minimal space requirement. • Minimal assembly time. • Choice of supply ports. • Versatile mounting options. • Good protection against torsion. • Rigid construction. • Maintenance free. • 12 mm to 63 mm bore. • 10 mm to 200 mm stroke
Stroke = 5mm
Bore = 12mm
Action = Double
Manufacturer Series = ADVC
Rods = Single
Force at 7 bar = 51 (Retract) N @ 6 bar, 68 (Extend) N @ 6 bar
Port Connection = M5
Dimensions = 27 x 20 x 22mm
Length = 27mm
Width = 20mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Cylinders
Product Number 1215463
Stroke 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1215768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Stroke 0.9843 inch (25 mm)
Rated Load/Force 154 to 169 lbs (69.94 to 76.87 kg)
Bore Size 1.57 inch (40 mm)
View Details
 - 1366499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Stroke 1.57 inch (40 mm)
Rated Load/Force 378 to 420 lbs (171 to 191 kg)
Operating Pressure 174 psi (122 m H2O)
View Details
 - 1214688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Stroke 1.97 inch (50 mm)
Rated Load/Force 55.53 to 66.32 lbs (25.18 to 30.08 kg)
Operating Pressure 145 psi (102 m H2O)
View Details
 - 1214772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Stroke 9.84 inch (250 mm)
Rated Load/Force 223 to 265 lbs (101 to 120 kg)
Operating Pressure 174 psi (122 m H2O)
View Details