RS Components, Ltd. 1215772

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1215772 - RS Components, Ltd.
Corby, Northants, United Kingdom
FESTO ADN series of compact pneumatic cylinders comply with ISO 21287 and are up to 50% smaller than standard ISO 15552 cylinders. Pistons are fitted with a magnet and the body has integrated slots for proximity switch for contactless position detection. Cylinders are fitted with self adjusting penumatic cushioning helping to reduces noise and vibration, prolongs service life and increase production and productivity. Stroke = 40mm Bore = 40mm Action = Double Manufacturer Series = ADN Rods = Single Force at 7 bar = 686 (Retract) N @ 6 bar, 754 (Extend) N @ 6 bar Port Connection = G 1/8 Cushioning Type = Air Dimensions = 54.5 x 54.5 x 91.1mm Length = 54.5mm

FESTO ADN series of compact pneumatic cylinders comply with ISO 21287 and are up to 50% smaller than standard ISO 15552 cylinders. Pistons are fitted with a magnet and the body has integrated slots for proximity switch for contactless position detection. Cylinders are fitted with self adjusting penumatic cushioning helping to reduces noise and vibration, prolongs service life and increase production and productivity.
Stroke = 40mm
Bore = 40mm
Action = Double
Manufacturer Series = ADN
Rods = Single
Force at 7 bar = 686 (Retract) N @ 6 bar, 754 (Extend) N @ 6 bar
Port Connection = G 1/8
Cushioning Type = Air
Dimensions = 54.5 x 54.5 x 91.1mm
Length = 54.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Cylinders
Product Number 1215772
Stroke 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1215717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Stroke 0.3937 inch (10 mm)
Rated Load/Force 20.23 to 27.2 lbs (9.18 to 12.34 kg)
Bore Size 0.6299 inch (16 mm)
View Details
 - 1215197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Stroke 0.9843 inch (25 mm)
Rated Load/Force 378 to 420 lbs (171 to 191 kg)
Operating Pressure 174 psi (122 m H2O)
View Details
 - 1215448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Stroke 0.9843 inch (25 mm)
Rated Load/Force 154 to 169 lbs (69.94 to 76.87 kg)
Operating Pressure 145 psi (102 m H2O)
View Details
 - 1214773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Stroke 0.9843 inch (25 mm)
Rated Load/Force 223 to 265 lbs (101 to 120 kg)
Operating Pressure 174 psi (122 m H2O)
View Details