RS Components, Ltd. 1214773

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1214773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Festo DSBC series profile pneumatic cylinder offer excellent running performance and long service life. Featuring a stainless steel piston rod with external and internal thread options. An extensive range of accessories makes it possible to install the DSBC cylinders virtually anywhere. Manufacturer Series = DSBC Action = Double Rods = Single Bore = 50mm Stroke = 25mm VDMA Standard = 24562 ISO Standard = 6431, 15552 Maximum Operating Pressure = 12 bar Force at 7 bar = 1178 (Advancing) N @ 6 bar, 990 (Retracting) N @ 6 bar Cushioning Type = Air

Festo DSBC series profile pneumatic cylinder offer excellent running performance and long service life. Featuring a stainless steel piston rod with external and internal thread options. An extensive range of accessories makes it possible to install the DSBC cylinders virtually anywhere.
Manufacturer Series = DSBC
Action = Double
Rods = Single
Bore = 50mm
Stroke = 25mm
VDMA Standard = 24562
ISO Standard = 6431, 15552
Maximum Operating Pressure = 12 bar
Force at 7 bar = 1178 (Advancing) N @ 6 bar, 990 (Retracting) N @ 6 bar
Cushioning Type = Air

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Cylinders
Product Number 1214773
Stroke 0.9843 inch (25 mm)
Rated Load/Force 223 to 265 lbs (101 to 120 kg)
Operating Pressure 174 psi (122 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1215743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Stroke 0.3937 inch (10 mm)
Rated Load/Force 93.29 to 109 lbs (42.31 to 49.24 kg)
Bore Size 1.26 inch (32 mm)
View Details
 - 1215268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Stroke 5.91 inch (150 mm)
Rated Load/Force 142 to 169 lbs (64.53 to 76.87 kg)
Operating Pressure 174 psi (122 m H2O)
View Details
 - 1215384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Stroke 0.7874 inch (20 mm)
Rated Load/Force 20.23 to 27.2 lbs (9.18 to 12.34 kg)
Operating Pressure 145 psi (102 m H2O)
View Details
 - 1215767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Stroke 0.9843 inch (25 mm)
Rated Load/Force 154 to 169 lbs (69.94 to 76.87 kg)
Bore Size 1.57 inch (40 mm)
View Details