The M Series is a stainless steel body air cylinder line that is the perfect solution for tight design budgets. This cylinder is reliable and is designed and built to maximize performance. It will exceed all of your light-duty cylinder application requirements. The M Series comes standard with a multitude of value-added features such as stainless steel piston rods, roll-formed threads at both ends of the piston rod, and pre-lubed for non-lube added service. Furthermore, Numatics Actuator Group has the design capabilities to customize a product for your specific application. These are just a sample of things tthat make the M Series the Superior Interchangeable round body air cylinder line.
Delrin® Corrosion Resistant Cylinders
Features
ASCO | ASCO | |
---|---|---|
Product Category | Air Cylinders | Air Cylinders |
Product Number | 0750 | 0750 |
Product Name | M Series Round Line, Non-Repairable Cylinder Line | Delrin® M Series Round Line, Non-Repairable Cylinder Line |
Stroke | 0.0 to 32 inch (0.0 to 813 mm) | 0.0 to 32 inch (0.0 to 813 mm) |
Operating Pressure | 250 psi (176 m H2O) | 100 psi (70.38 m H2O) |
Bore Size | 0.7500 inch (19.05 mm) | 0.7500 inch (19.05 mm) |
Shaft Diameter | 0.2500 inch (6.35 mm) | 0.2500 inch (6.35 mm) |
Operating Temperature | -10 to 165 F (-23.33 to 73.89 C) | 32 to 160 F (0.0 to 71.11 C) |