The EQ Series combines cost-effectiveness with proven dependability. It is a repairable OEM NFPA Interchangeable cylinder line that is specifically designed to give our customers an economical alternative. This Non-Lube air cylinder offers elasticity to to tight budgets without sacrificing quality. Futhermore, with most components in stock, the EQ Series is capable of meeting your rapid delivery requirements.
ASCO | |
---|---|
Product Category | Air Cylinders |
Product Number | P3 EQ |
Product Name | EQ Series OEM Aluminum NFPA Interchangeable Cylinder Line |
Stroke | 0.0 to 48 inch (0.0 to 1219 mm) |
Operating Pressure | 250 psi (176 m H2O) |
Bore Size | 1.5 to 4 inch (38.1 to 102 mm) |
Shaft Diameter | 0.6250 to 4 inch (15.87 to 102 mm) |
Operating Temperature | -10 to 165 F (-23.33 to 73.89 C) |