Techcon Needle Valve TS5420 Adjustable Series

Description
Needle Valves dispense very precise deposits over a wide range of shot and bead sized due to a minimal dead fluid one. An external stroke control adjustment to fine-tune shot sizes. Easy to maintain, with little or no downtime. The compact design and easy-mount threaded hole allows for easy integration into automated applications. The TS5420 Adjustable Needle Valve is a pneumatically triggered single-acting valve that can be used with an internal spring close (single action) or may be connected for air closing without the spring (double acting). The TS5440 Microshot Needle Valve, with its needle closing the fluid path directly on the canula inside the needle body, can dispense very precise deposits down to 0.0005 cm3. The TS5440 Valve's wetted parts include FDA-compliant 303 Stainless Steel. Precise and constant deposit sizes TS5440 delivers as little as 0.5 micro litre per deposit Zero “dead volume” when using TS5440 Bent dispensing tip placement made easy with rotating TS5420 tip collar TS5440 wetted parts include FDA-compliant 303 stainless steel Precise positioning of bent dispense tips due to design of material outlets Low maintenance design

Suppliers

Company
Product
Description
Supplier Links
Needle Valve - TS5420 Adjustable Series - Techcon
Cypress, CA, United States
Needle Valves dispense very precise deposits over a wide range of shot and bead sized due to a minimal dead fluid one. An external stroke control adjustment to fine-tune shot sizes. Easy to maintain, with little or no downtime. The compact design and easy-mount threaded hole allows for easy integration into automated applications. The TS5420 Adjustable Needle Valve is a pneumatically triggered single-acting valve that can be used with an internal spring close (single action) or may be connected for air closing without the spring (double acting). The TS5440 Microshot Needle Valve, with its needle closing the fluid path directly on the canula inside the needle body, can dispense very precise deposits down to 0.0005 cm3. The TS5440 Valve's wetted parts include FDA-compliant 303 Stainless Steel. Precise and constant deposit sizes TS5440 delivers as little as 0.5 micro litre per deposit Zero “dead volume” when using TS5440 Bent dispensing tip placement made easy with rotating TS5420 tip collar TS5440 wetted parts include FDA-compliant 303 stainless steel Precise positioning of bent dispense tips due to design of material outlets Low maintenance design

Needle Valves dispense very precise deposits over a wide range of shot and bead sized due to a minimal dead fluid one. An external stroke control adjustment to fine-tune shot sizes. Easy to maintain, with little or no downtime. The compact design and easy-mount threaded hole allows for easy integration into automated applications.

The TS5420 Adjustable Needle Valve is a pneumatically triggered single-acting valve that can be used with an internal spring close (single action) or may be connected for air closing without the spring (double acting).

The TS5440 Microshot Needle Valve, with its needle closing the fluid path directly on the canula inside the needle body, can dispense very precise deposits down to 0.0005 cm3.

The TS5440 Valve's wetted parts include FDA-compliant 303 Stainless Steel.

  • Precise and constant deposit sizes
  • TS5440 delivers as little as 0.5 micro litre per deposit
  • Zero “dead volume” when using TS5440
  • Bent dispensing tip placement made easy with rotating TS5420 tip collar
  • TS5440 wetted parts include FDA-compliant 303 stainless steel
  • Precise positioning of bent dispense tips due to design of material outlets
  • Low maintenance design
Supplier's Site

Technical Specifications

  Techcon
Product Category Dispensing Valve Systems
Product Number TS5420 Adjustable Series
Product Name Needle Valve
Valve Dispensing Technology Needle or Spool
Unlock Full Specs
to access all available technical data

Similar Products

Automated XYZ Dispensing System - FSH-DS428 - Guangzhou Ascend Precision Machinery Co., Ltd.
Guangzhou Ascend Precision Machinery Co., Ltd.
Specs
Dispensing Equipment Type Dispense Only
Application MedPharmaceutical; Biotechnology
Dispensing Type Solid Stream
View Details
Series 400 Autovalve -  - Nordson EFD
Specs
Dispense Rate 15.15 to 18.94 L/min (15.4 to 19.25 in³/sec)
Application AdhesiveSilicone
Number of Components Multiple Component
View Details
Spray Valve, Round Pattern, Tamperproof, Buna-N Seals - A2748-2 - Oil-Rite Corp.
Specs
Valve Dispensing Technology Spray
Dispensing Application Spray Round
Application Lubricants
View Details
Electric Motor Operated PTFE Metering Pumps - SV104 Series - Valcor Engineering Corporation
Specs
Valve Dispensing Technology Positive Displacement; Rod/Piston
Dispense Rate 0.1001 to 0.8005 L/min (0.1017 to 0.8137 in³/sec)
Metering Accuracy 2 %
View Details