Designed for liquids and gases where flow reversal can cause surge and water hammer.
Mueller Steam Specialty | |
---|---|
Product Category | Industrial Valves |
Product Number | 91 |
Product Name | Compact Wafer Silent Check Valves |
Valve Type | Wafer; Check |
Primary Material | Brass / Bronze (optional feature); Cast Iron (optional feature) |
Media | Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater (optional feature); Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature); Hydraulic (optional feature); Air; Breathable; Chemical (optional feature) |
Valve Size | 1.50 to 12.00 inch (38.10 to 304.80 mm) |
Maximum Pressure | ? to 150.00 psi (? to 106 m H2O) |
Flowell 20 series, Flowell 60 series, Super Type Pillar, Fitting Super 300 Type Pillar Fitting, Flare Type, Tube