Clippard | |
---|---|
Product Category | Industrial Valves |
Product Number | FV-5 |
Product Name | FV Series 4-Way Fully Ported Valve |
Valve Type | Directional; Spool |
Primary Material | Brass / Bronze |
Media | Water; Air; Compressed Air |
Valve Size | 0.19 inch (4.83 mm) |