Edwards E2M40 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their finger-proof fan and coupling housings they offer excellent operator protection.
Edwards Vacuum | |
---|---|
Product Category | Vacuum Pumps and Vacuum Generators |
Product Number | E2M40T4 |
Product Name | Large EM Oil Sealed Rotary Vane Pump |
Vacuum Pump Type | Mechanical |
Configuration | Individual Vacuum Pump |
Application | Industrial; Chemical; Manufacturing; Medical / Laboratory; Pharm/Sanitary; Vacuum Metallurgy, Thin Film Coating |
Features | Gas Ballast |
Pumping Speed | 24.99 CFM (42.5 m³/hr) |