Clark Solutions 8000 Series Hand Calibration Pump 8135

Description
Used with a pressure or vacuum standard, these pumps are ideal sources for pressure or vacuum to test and calibrate instruments and to adjust setpoints on pressure switches. They are compact and light weight. The plastic case materials are easy to grip and the material prevents heat transfer from hands to process. This can be a particularly tedious problem when calibrating low pressure devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8000 Series Hand Calibration Pump - 8135 - Clark Solutions
Hudson, MA, USA
8000 Series Hand Calibration Pump
8135
8000 Series Hand Calibration Pump 8135
Used with a pressure or vacuum standard, these pumps are ideal sources for pressure or vacuum to test and calibrate instruments and to adjust setpoints on pressure switches. They are compact and light weight. The plastic case materials are easy to grip and the material prevents heat transfer from hands to process. This can be a particularly tedious problem when calibrating low pressure devices.

Used with a pressure or vacuum standard, these pumps are ideal sources for pressure or vacuum to test and calibrate instruments and to adjust setpoints on pressure switches. They are compact and light weight.
The plastic case materials are easy to grip and the material prevents heat transfer from hands to process. This can be a particularly tedious problem when calibrating low pressure devices.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number 8135
Product Name 8000 Series Hand Calibration Pump
Vacuum Pump Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

FloGard (V4) Series, Medium (M) Cone Opening Level, and 12 to 24 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump - V4XVE4-M - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Ultimate Vacuum 455 to 150 torr (12.0 to 24.0 in Hg vac)
View Details
Positive Displacement Vacuum Blowers with Pre-Inlet Cooling -  - Aerzen USA Corp.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
SOGEVAC SV 65 B -  - Leybold USA Inc.
Leybold USA Inc.
Specs
Vacuum Pump Type Mechanical
Ultimate Vacuum 0.3751 torr (29.9 in Hg vac)
Mechanical Rotary Vane
View Details
TwisTorr 305 FSQ Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 7.50E-11 torr (29.92 in Hg vac)
Pumping Speed 466 to 540 CFM (793 to 919 m³/hr)
View Details