U.S. Plastic Corporation Acetal Coupling Quick Disconnects 64641

Description
3/8" NPT APC Series Acetal Coupling Body is 1.40" long and .93" high.

Suppliers

Company
Product
Description
Supplier Links
Acetal Coupling Quick Disconnects - 64641 - U.S. Plastic Corporation
Lima, OH, USA
Acetal Coupling Quick Disconnects
64641
Acetal Coupling Quick Disconnects 64641
3/8" NPT APC Series Acetal Coupling Body is 1.40" long and .93" high.

3/8" NPT APC Series Acetal Coupling Body is 1.40" long and .93" high.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Quick Couplers
Product Number 64641
Product Name Acetal Coupling Quick Disconnects
Unlock Full Specs
to access all available technical data

Similar Products

QUICK DISCONNECT COUPLINGS FLAT FACE ISO 16028 - QC FF - Gemels
Specs
Fitting Type Quick Coupler; Coupling Fitting
Material Steel; Stainless
Metric Size 6.00 to 25.00 mm (0.2362 to 0.9843 inch)
View Details
High-Flow, Single Shut-Off Quick Disconnect - QH1I Series - Beswick Engineering Co., Inc.
Specs
Fitting Type Tube Fitting; Quick Coupler; Ball and Sleeve Fitting; Adapter Fitting; Reducer Fitting
Quick Coupler Valving Single Shut-Off
Connection Type Tube - Male English Straight Thread; #10-32 or 1/4-28 Female Threads
View Details
Quick coupling - EAMD-56-46-32-23X27 - Festo Corporation
Specs
Design Units Metric
Metric Size 56.00 mm (2.2 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Quick Connect Assembly - MQC-VP - Clippard
Specs
Fitting Type Hose Fitting; Quick Coupler
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details