ATLANTA Drive Systems, Inc. has a complete range of precision-rolled ballscrew drives for applications requiring precise positioning and repeatability. These drives can be used for duty cycles up to 100%, with high forces, linear speeds and efficiency.
The ballscrews and nuts all have right-hand threads. We can also offer bearing blocks for supporting the ballscrew.
These drives are perfect for a wide range of applications, including axis drives requiring precise positioning & repeatability, pick & place robots, CNC routers and material handling systems. Industries served include Material Handling, Automation, Automotive, Aerospace, Machine Tool and Robotics.
ATLANTA Drive Systems, Inc. | |
---|---|
Product Category | Ball Screws |
Product Number | KGS-3240 |
Product Name | Ballscrew |
Component Type | Screw Only |
Design Features | Right Hand Thread |
Design | Metric Design Arrangement |
Length | 1.57 inch (40 mm) |