Description & Features:• Available in a wide range of materials for use on most applications• Standard "stepped construction" offering is complemented by an array of custom thermowells including: straight, tapered, sanitary and flanged configurations• 1 year warrantyApplications
Winters Instruments | |
---|---|
Product Category | Thermowells |
Product Number | TBR650 |
Product Name | TBR Series Bi-Metal Threaded Thermowell |
Barrel or Shank Style | Stepped Shank well; Tapered Shank (optional feature) |
Material of Construction | Brass |
Connection Means | Threaded |
Thread Options | 1/2" NPT |