Standard Duty
PILLOW BLOCKS-LOCKING COLLAR TYPE – INCH
• Cast Iron Housing
• Solid Base
• Dual Seal Type
• Eccentric Collar
Quality Bearings & Components | |
---|---|
Product Category | Pillow Block Bearings |
Product Number | BBXBLK-HCP20927 |
Product Name | Pillow Blocks-Locking Collar Type - Inch |
Bearing Type | Plain |
Shaft Securing Method | Locking Collar |
Shaft Diameter | 1.69 inch (42.86 mm) |
Housing | Cast Iron |