Edge Kazbek XL Polarized Safety Glasses with Blue Mirror Lens"Why not make a polarized glass in an XL?" you asked us. Well, it took a little extra material, but hey, we gotcha covered. The Kazbek XL Polarized takes all the benefits of glare blocking qualities of our standard Kazbek Polarized glasses and "expands" them for a wider, more comfortable fit. Protect your eyes and define your style- even if it takes a little more surface area.
Features:
Durable light-weight nylon temples.
99.9% protection from UVA/UVB/UVC rays.
Sleek wrap-around frame; no side shield distortion.
Scratch-resistant hard coat and fog-resistant polycarbonate lens.
Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.
Utility Parts Central, Inc. | |
---|---|
Product Category | Eyewear |
Product Number | TSKAP-XL218 |
Product Name | Edge Kazbek Black Aqua Precision Blue Polarized Xtra Large TSKAP-XL218 Safety Glasses |
Type | Glasses |