Edmund Optics Inc. Sapphire Ball Lens 0.79mm Diameter NT46-118

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Sapphire Ball Lens 0.79mm Diameter
NT46-118
Sapphire Ball Lens 0.79mm Diameter NT46-118
Excellent for Severe Environments High Strength and Hardness High Chemical Stability Sapphire and Ruby ball lenses are both made from AL203. Ruby or Ruby-Doped sapphire owes its red color to traces of chromium oxide (chromium content for ruby balls is typically <0.5%). While their physical and chemical properties are basically the same, their optical properties are somewhat different. Sapphire has superior optical transmission qualities. Ruby Balls are easier to see and therefore easier to handle for physical applications.For general information about ball lens, as well as how to calculate the NA and Focal Length, view Understanding Ball Lenses.
  • Excellent for Severe Environments
  • High Strength and Hardness
  • High Chemical Stability

Sapphire and Ruby ball lenses are both made from AL203. Ruby or Ruby-Doped sapphire owes its red color to traces of chromium oxide (chromium content for ruby balls is typically <0.5%). While their physical and chemical properties are basically the same, their optical properties are somewhat different. Sapphire has superior optical transmission qualities. Ruby Balls are easier to see and therefore easier to handle for physical applications.For general information about ball lens, as well as how to calculate the NA and Focal Length, view Understanding Ball Lenses.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT46-118
Product Name Sapphire Ball Lens 0.79mm Diameter
Lens Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Cylindraical Lens -  - Foctek Photonics, Inc.
Foctek Photonics, Inc.
Specs
Lens Type Cylindrical Lens
Materials BK7 Glass; H-K9, Fused Silica, N-SF10, Silicon
Surface Quality 60-40 Scratch / Dig
View Details
Corning® 7980 Fused Silica -  - Abrisa Technologies
Specs
Materials Ultra-violet grade Fused Silica
View Details
Spherical Optics -  - Zygo Corporation
Zygo Corporation
Specs
Lens Type Spherical Lens
Lens Application Infrared; Visible; Ultraviolet
Diameter / Length 50 to 200 mm (1.97 to 7.87 inch)
View Details
Cylinder Plano-Convex Lenses - GCL-1101 - Daheng New Epoch Technology, Inc.
Daheng New Epoch Technology, Inc.
Specs
Lens Type Cylindrical Lens
Focal Length 25 to 400 mm (0.9843 to 15.75 inch)
Center Thickness 3.2 to 12 mm (0.1260 to 0.4724 inch)
View Details