Modu-Laser, LLC. Datasheets for Ion Lasers
Ion lasers function by stimulating the emission of radiation between two levels of an ionized gas. They provide moderate to high continuous-wave output of typically 1 mW to 10 W.
Ion Lasers: Learn more
| Product Name | Notes |
|---|---|
| 95-235 VAC input | |
| Blue and yellow light output | |
| Blue, yellow, red light output | |
| Filter module provides wavelength selection | |
| Highly stable light output | |
| Internal mirror laser system, no mirror adjustment required | |
| Littrow prism tunable system | |
| Long term reputation | |
| Low noise, CE versions available | |
| Manually operated filter module for wavelength selection | |
| Power Factor Corrected power supply | |
| Power supply and head in one package | |
| Small and powerful |