Modu-Laser, LLC. Stellar-PRO ML/300

Description
Power supply and head in one package
Description
Power supply and head in one package

Suppliers

Company
Product
Description
Supplier Links
Centerville, UT, USA
Stellar-PRO ML/300
Stellar-PRO ML/300
Power supply and head in one package

Power supply and head in one package

Technical Specifications

  Modu-Laser, LLC.
Product Category Lasers
Product Number Stellar-PRO ML/300
Laser Type Ion Lasers
Laser Output Continuous
Laser Wavelength Violet; Blue; Green
Features Internal Power Supply
CDRH Classification Class IIIb
Unlock Full Specs
to access all available technical data

Similar Products

Laser Line Generators : FLL Series - FLL5-1P-635 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Class II; Class II
Wavelength Range 635 nm (6350 Å)
View Details
Pulsed laser diodes (PLD) - L11348-307-05 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 860 to 880 nm (8600 to 8800 Å)
View Details
HeNe Laser, Green, 543 nm, 1.5 mW, 500:1 Polarization, CE - N-LGP-393 - Newport MKS
Specs
CDRH Classification Class IIIa
Wavelength Range 544 nm (5435 Å)
Laser Power 1.5 milliwatts
View Details