1" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Eccentric Cam Locking Collar, Triple Lip Contact Seal
RegalRexnord | |
---|---|
Product Category | Flange Mounted Bearings |
Product Number | F3Y216E3 |
Product Name | Link-Belt F3Y216E3 Flange Blocks Ball Bearings |
Bearing Type | Ball |
Mtg Configuration | 4-Bolt |
Design Units | Inch |
Shaft Size | 1 inch (25.4 mm) |
Flange Length / Diameter | 1.75 inch (44.45 mm) |