1" Mounted Ball Bearing, Intermediate Duty, Polyamide 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal
RegalRexnord | |
---|---|
Product Category | Flange Mounted Bearings |
Product Number | KFS216 |
Product Name | Link-Belt KFS216 Flange Blocks Ball Bearings |
Bearing Type | Ball |
Mtg Configuration | 4-Bolt |
Design Units | Inch |
Shaft Size | 1 inch (25.4 mm) |
Flange Length / Diameter | 1.17 inch (29.77 mm) |