1 3/8" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal
RegalRexnord | |
---|---|
Product Category | Flange Mounted Bearings |
Product Number | F3Y222N |
Product Name | Link-Belt F3Y222N Flange Blocks Ball Bearings |
Bearing Type | Ball |
Mtg Configuration | 4-Bolt |
Design Units | Inch |
Shaft Size | 1.38 inch (34.92 mm) |
Flange Length / Diameter | 2.02 inch (51.2 mm) |