Ushio America, Inc. AlGainP Red Laser Diode HL63391DG

Datasheet

Suppliers

Company
Product
Description
Supplier Links
AlGainP Red Laser Diode - HL63391DG - Ushio America, Inc.
Cypress, CA, USA
AlGainP Red Laser Diode
HL63391DG
AlGainP Red Laser Diode HL63391DG
With over 30 years of considerable experience in photonics industry, our UOS line up provides varies product selection in a wide wavelength range from violet to infrared for a broad range of applications such as display, medical, industrial tools (i.e. sensor and leveler), printer and more. Features Shorter wavelength: 639nm Typ. High optical output power: 200mW Built in monitor PD Operating temperature: +60°C Small package: 5.6mm diameter Single transverse mode TE mode oscillation Application Laser module Leveller Measurement Medical Light source of optical equipment

With over 30 years of considerable experience in photonics industry, our UOS line up provides varies product selection in a wide wavelength range from violet to infrared for a broad range of applications such as display, medical, industrial tools (i.e. sensor and leveler), printer and more.

Features

  • Shorter wavelength: 639nm Typ.
  • High optical output power: 200mW
  • Built in monitor PD
  • Operating temperature: +60°C
  • Small package: 5.6mm diameter
  • Single transverse mode
  • TE mode oscillation

Application

  • Laser module
  • Leveller
  • Measurement
  • Medical
  • Light source of optical equipment
Supplier's Site Datasheet

Technical Specifications

  Ushio America, Inc.
Product Category Lasers
Product Number HL63391DG
Product Name AlGainP Red Laser Diode
Laser Type Laser Diodes
Laser Wavelength Red
Wavelength Range 639 nm (6390 Å)
Laser Power 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TO-9 Packaged Laser Diode - TO9-182 - SemiNex Corporation
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Laser Wavelength Infrared
View Details
Laser Diode & Light Fiber for LTT - LASER DIODE SPL-PL90 A - Infineon Technologies AG
Specs
Laser Type Laser Diodes
View Details
635nm Red Single Mode Laser Diode - RLD63NPC6 - ROHM Semiconductor GmbH
Specs
Laser Type Laser Diodes
Wavelength Range 630 to 645 nm (6300 to 6450 Å)
Operating Voltage 2.3 volts
View Details
Epilog Fusion Pro 48 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 48 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 50000 to 120000 milliwatts
View Details