We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.
First Sensor AG | |
---|---|
Product Category | Lasers |
Product Number | 517806 |
Product Name | IR Laser Diode |
Laser Type | Laser Diodes |
Laser Wavelength | Infrared |
Wavelength Range | 770 to 800 nm (7700 to 8000 Å) |
Laser Power | 25 milliwatts |