Daheng New Epoch Technology, Inc. Laser Diodes 980nm 500mw

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laser Diodes 980nm 500mw
MM TO5

MM TO5

Supplier's Site

Technical Specifications

  Daheng New Epoch Technology, Inc.
Product Category Lasers
Product Number 980nm 500mw
Product Name Laser Diodes
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diodes - 1550nm 10mw - Daheng New Epoch Technology, Inc.
Daheng New Epoch Technology, Inc.
Specs
Laser Type Laser Diodes
Wavelength Range 1550 nm (15500 Å)
Laser Power 10 milliwatts
View Details
Picosecond - Sagittar-L series - Daheng New Epoch Technology, Inc.
Daheng New Epoch Technology, Inc.
Specs
Laser Type Solid State Lasers
Laser Output Pulsed
Laser Wavelength UV; Green; 1064nm
View Details
Laser Diodes - 660nm 500mW - Daheng New Epoch Technology, Inc.
Daheng New Epoch Technology, Inc.
Specs
Laser Type Laser Diodes
Wavelength Range 660 to 600 nm (6600 to 6000 Å)
Laser Power 500 milliwatts
View Details
Laser Diodes - GCSLD-660-200m - Daheng New Epoch Technology, Inc.
Daheng New Epoch Technology, Inc.
Specs
Laser Type Laser Diodes
Wavelength Range 600 nm (6000 Å)
Laser Power 200 milliwatts
View Details