Fully compliant with EIA/TIA 604 standards
Fiber Instrument Sales, Inc./FIS | |
---|---|
Product Category | Fiber Optic Connectors |
Product Number | 106025-5000 |
Product Name | Molex LC Connector |
Connector / Adapter | Connector |
Connector Type | LC |
Fiber Application | Single Mode |
Fiber Type | Duplex |
Number of Fibers | 2 |