Utilizes advanced adhesive tech., reheatable, quick termination time
Fiber Instrument Sales, Inc./FIS | |
---|---|
Product Category | Fiber Optic Connectors |
Product Number | 6100 |
Product Name | 3M Hot Melt Connector |
Connector / Adapter | Connector |
Connector Type | ST |
Fiber Application | Multimode |
Fiber Type | Simplex |
Number of Fibers | 1 |