One piece body design to simplify termination, fast and easy assembly
Fiber Instrument Sales, Inc./FIS | |
---|---|
Product Category | Fiber Optic Connectors |
Product Number | F1-0067 |
Product Name | FIS-ST Connector |
Connector / Adapter | Connector |
Connector Type | ST |
Fiber Application | Multimode |
Fiber Type | Simplex |
Number of Fibers | 1 |