Stock Drive Products & Sterling Instrument - SDP/SI Double End Bu-Ord Speed Reducers (inch) S9115A-T6023-54

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double End Bu-Ord Speed Reducers (inch) - S9115A-T6023-54 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, USA
Double End Bu-Ord Speed Reducers (inch)
S9115A-T6023-54
Double End Bu-Ord Speed Reducers (inch) S9115A-T6023-54
522.6 TO 1, Double Ended BU-ORD 15, Speed Reducer

522.6 TO 1, Double Ended BU-ORD 15, Speed Reducer

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number S9115A-T6023-54
Product Name Double End Bu-Ord Speed Reducers (inch)
Gear Ratio 523 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

Size 20 Inline Shaft Speed Reducers (metric) - A 2Z10M4000 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 4000 (X : 1)
Efficiency 48 %
Shaft Alignment Parallel in-line
View Details
Size 27 Round Gearheads (metric) - A 2G13M6000F - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 6000 (X : 1)
Efficiency 43 %
Length 1.17 inch (29.8 mm)
View Details
Precision Right Angle Speed Reducers (inch) - A 2Z19-E0100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 10 (X : 1)
Rated Output Torque 39 In-lbs (44.97 kg-cm)
Maximum Input Speed 6000 rpm
View Details
Size 20 Round Gearheads (metric) - A 2G10M0120F - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 120 (X : 1)
Efficiency 53 %
Length 1.1 inch (28 mm)
View Details