Stock Drive Products & Sterling Instrument - SDP/SI Panel & Base Mount Right Angle Speed Reducers (metric) A 2Z22M3DR1506

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel & Base Mount Right Angle Speed Reducers (metric) - A 2Z22M3DR1506 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, USA
Panel & Base Mount Right Angle Speed Reducers (metric)
A 2Z22M3DR1506
Panel & Base Mount Right Angle Speed Reducers (metric) A 2Z22M3DR1506
15 To 1 Right Angle Speed Reducer With Helical Gears

15 To 1 Right Angle Speed Reducer With Helical Gears

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number A 2Z22M3DR1506
Product Name Panel & Base Mount Right Angle Speed Reducers (metric)
Backlash 480 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Bu-Ord Gearheads (inch) - S9111A-T619-02 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 6.83 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details
Double End Bu-Ord Speed Reducers (inch) - S9111A-T6017-07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 15.38 (X : 1)
Backlash 30 arcmin
View Details
Size 16 Round Gearheads (metric) - A 2G16M0010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 10.24 (X : 1)
Efficiency 66 %
Length 0.5807 inch (14.75 mm)
View Details
Plastic Right Angle Speed Reducers (inch) - A 2Z20-UC101012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 1 (X : 1)
Rated Output Torque 12 In-lbs (13.84 kg-cm)
Backlash 180 arcmin
View Details