Panasonic MX9G3B

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 423983 - RS Components, Ltd.
Corby, Northants, United Kingdom
90x90 gearhead for 40W motor,3:1 - Electric Motors, Motor Controllers & Peripherals - Gearboxes

90x90 gearhead for 40W motor,3:1 - Electric Motors, Motor Controllers & Peripherals - Gearboxes

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 423983
Gearing Spur
Gear Ratio 3 (X : 1)
Rated Output Torque 5.84 In-lbs (6.73 kg-cm)
Maximum Input Power 0.0536 HP
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Bevel Gearbox/gearhead - KT-FR1 - KOFON Motion Group
Specs
Gearing Spiral Bevel Gear
Gear Ratio 1 to 400 (X : 1)
Rated Output Torque 177 to 19027 In-lbs (204 to 21939 kg-cm)
View Details
Right Angle Gearboxes - INSERT-A-SHAFT® CRL -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
Servobox Series Model FB120 2-Stage, 15 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB120-15 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 15 (X : 1)
View Details
Motorised Multi-Turn Gearbox - IB Range - Rotork plc
Specs
Rated Output Torque 71991 In-lbs (83010 kg-cm)
Mounting Style Flange(s)
Reducer Input Solid shaft
View Details