Quiet Operation
Grinding spiral bevel gear and Helical gears reduce vibration and noise.
High Rigidity and High Torque
High rigidity and high torque are achieved by integrant needle roller bearings and are one-piece constructed.
Pelonis Technologies, Inc. | |
---|---|
Product Category | Gearboxes and Gearheads |
Product Number | FA80-4 |
Product Name | Servobox Series Model FA80 1-Stage, 4 Ratio, and Standard Output Bearing Planetary Reducer Gearbox |
Gearing | Planetary |
Operating Temperature | -13 to 194 F (-25 to 90 C) |
Gear Ratio | 4 (X : 1) |
Rated Output Torque | 973 In-lbs (1122 kg-cm) |