The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.
The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.
The GH is a very compact, highly rigid reducer with low backlash (6 arc-min max.) and high output speed capabilities (250 rpm max.). The GH utilizes internal angular support bearings that provide large moment capacities and negate the need for external support devices. The reducer is available in standard flange and shaft type output configurations and is shipped sealed, pre-greased and ready to mount to your servomotor.
Nabtesco Motion Control, Inc. | Nabtesco Motion Control, Inc. | Nabtesco Motion Control, Inc. | |
---|---|---|---|
Product Category | Gearboxes and Gearheads | Gearboxes and Gearheads | Gearboxes and Gearheads |
Product Number | GH17 | GH17 | GH17 |
Product Name | GH Series | GH Series | GH Series |
Gearing | Planetary; Cycloidal | Planetary; Cycloidal | Planetary; Cycloidal |
Gear Ratio | 31 (X : 1) | 11 (X : 1) | 21 (X : 1) |
Rated Output Torque | 1479 In-lbs (1705 kg-cm) | 1479 In-lbs (1705 kg-cm) | 1479 In-lbs (1705 kg-cm) |
Backlash | 6 arcmin | 6 arcmin | 6 arcmin |
Efficiency | 85 % | 85 % | 85 % |