Duplex patch lead 50 / 125 µm. LSOH sheath 3 mm. MTRJ as Mini Zip version. OM2 (orange) and OM3 (purple) fibre quality available. Split length 15 cm ±5 cm
Connector A = ST
Connector B = ST
Length = 10m
Fibre Type = OM3
Propagation Mode = Multi Mode
Communication Channels = Duplex
Core Diameter = 50/125µm
Sheath Colour = Purple
Standards Met = IEC 60332-1, IEC 61300-3-4, IEC 61574
Connector B Type = ST
RS Components, Ltd. | |
---|---|
Product Category | Fiber Optic Cables |
Product Number | 5366456 |
Cable Type | Duplex |