From Commscope, a range of fibre optic OM3 LC Duplex to SC Duplex multimode patch cables. The Twin Zip patch cables are tight buffered with a 1.5 x 3.6 mm outside diameter. All fibre optic patch cables have an LSZH (Low Smoke Zero Halogen) aqua jacket. Available in Various lengths.
⢠Excellent return loss. ⢠Tight buffered. ⢠LSZH jacket
⢠CATV. ⢠Computer fibre networks. ⢠Telecommunications. ⢠Test equipment. ⢠FTTH. ⢠LAN
Connector A = LC
Connector B = SC
Length = 3m
Fibre Type = OM3
Propagation Mode = Multi Mode
Communication Channels = Duplex
Core Diameter = 50/125µm
Sheath Colour = Light Blue
Connector A Type = LC
Connector B Type = SC
RS Components, Ltd. | |
---|---|
Product Category | Fiber Optic Cables |
Product Number | 1446090 |
Cable Type | Duplex |