TIGHT BUFFERED CABLE TYPE
UL 910, CSA FT6 APPROVAL
INDOOR/OUTDOOR, COMMERCIAL AND MEDICAL APPLICATION
-20 TO 85 DEG C OPERATING TEMPERATURE
MULTIMODE FIBER TYPE
3.7 INCH BENDING RADIUS
50 MICROMETER FIBER SIZE
0.25 INCH CONDUCTOR DIAMETER
OFNP/FT6 JACKET RATING
12 FIBER(S)
OPTICHANNEL[TM] BRAND
JACKET COLOR BLACK
MAXIMUM OPERATING TENSILE STRENGTH 45 LB
HFCD14 MODEL
TIGHT BUFFERED CABLE TYPE
UL 910, CSA FT6 APPROVAL
INDOOR/OUTDOOR, COMMERCIAL AND MEDICAL APPLICATION
-20 TO 85 DEG C OPERATING TEMPERATURE
MULTIMODE FIBER TYPE
3.7 INCH BENDING RADIUS
50 MICROMETER FIBER SIZE
0.25 INCH CONDUCTOR DIAMETER
OFNP/FT6 JACKET RATING
12 FIBER(S)
OPTICHANNEL[TM] BRAND
JACKET COLOR BLACK
MAXIMUM OPERATING TENSILE STRENGTH 45 LB
HFCD14 MODEL
TIGHT BUFFERED CABLE TYPE
UL 910, CSA FT6 APPROVAL
INDOOR/OUTDOOR, COMMERCIAL AND MEDICAL APPLICATION