General Cable Fiber Optic Cable AP0061PNU

Description
YELLOW OUTER SHEATH COLOR ARAMID FIBER YARN OUTER SHEATH MATERIAL 900 MICROMETER, TIGHT BUFFER CABLE TYPE ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL VOICE/DATA COMMUNICATION/INDOOR APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE FLAME RETARDANT COMPOUND/FLUOROPOLYM ER JACKET MATERIAL SINGLE MODE FIBER TYPE 0.18 INCH CONDUCTOR DIAMETER OFNP/FT6 JACKET RATING 6 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT AP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - AP0061PNU - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
AP0061PNU
Fiber Optic Cable AP0061PNU
YELLOW OUTER SHEATH COLOR ARAMID FIBER YARN OUTER SHEATH MATERIAL 900 MICROMETER, TIGHT BUFFER CABLE TYPE ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL VOICE/DATA COMMUNICATION/INDOOR APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE FLAME RETARDANT COMPOUND/FLUOROPOLYM ER JACKET MATERIAL SINGLE MODE FIBER TYPE 0.18 INCH CONDUCTOR DIAMETER OFNP/FT6 JACKET RATING 6 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT AP MODEL
  • YELLOW OUTER SHEATH COLOR
  • ARAMID FIBER YARN OUTER SHEATH MATERIAL
  • 900 MICROMETER, TIGHT BUFFER CABLE TYPE
  • ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL
  • VOICE/DATA COMMUNICATION/INDOOR APPLICATION
  • -4 TO 158 DEG F OPERATING TEMPERATURE
  • FLAME RETARDANT COMPOUND/FLUOROPOLYMER JACKET MATERIAL
  • SINGLE MODE FIBER TYPE
  • 0.18 INCH CONDUCTOR DIAMETER
  • OFNP/FT6 JACKET RATING
  • 6 FIBER(S)
  • NEXTGEN[R] BRAND
  • ROHS COMPLIANT
  • AP MODEL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number AP0061PNU
Product Name Fiber Optic Cable
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Patch cable, 550um core, .22NA, 3m Lg - FBR-102 - SemiNex Corporation
Specs
Cable Type Patchcords
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details