Eaton Corporation Sensor Fiber Optic Cable 6276A-6501

Description
GLASS TYPE 70 SERIES PHOTOELECTRIC SENSOR USED ON -40 TO 212 DEG F TEMPERATURE RATING 1 TO 1.5 INCH SENSING DISTANCE ABS JACKET MATERIAL DIFFUSE REFLECTIVE SENSOR TYPE BRASS SENSING TIP MATERIAL STRAIGHT SENSOR TIP VIEWING SMOOTH SENSING TIP TYPE ENCLOSURE NEMA 1 FIELD OF VIEW 30 DEG WAVE LENGTH 940 NANOMETER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Fiber Optic Cable - 6276A-6501 - Eaton Corporation
Cleveland, OH, USA
Sensor Fiber Optic Cable
6276A-6501
Sensor Fiber Optic Cable 6276A-6501
GLASS TYPE 70 SERIES PHOTOELECTRIC SENSOR USED ON -40 TO 212 DEG F TEMPERATURE RATING 1 TO 1.5 INCH SENSING DISTANCE ABS JACKET MATERIAL DIFFUSE REFLECTIVE SENSOR TYPE BRASS SENSING TIP MATERIAL STRAIGHT SENSOR TIP VIEWING SMOOTH SENSING TIP TYPE ENCLOSURE NEMA 1 FIELD OF VIEW 30 DEG WAVE LENGTH 940 NANOMETER
  • GLASS TYPE
  • 70 SERIES PHOTOELECTRIC SENSOR USED ON
  • -40 TO 212 DEG F TEMPERATURE RATING
  • 1 TO 1.5 INCH SENSING DISTANCE
  • ABS JACKET MATERIAL
  • DIFFUSE REFLECTIVE SENSOR TYPE
  • BRASS SENSING TIP MATERIAL
  • STRAIGHT SENSOR TIP VIEWING
  • SMOOTH SENSING TIP TYPE
  • ENCLOSURE NEMA 1
  • FIELD OF VIEW 30 DEG
  • WAVE LENGTH 940 NANOMETER
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Fiber Optic Cables
Product Number 6276A-6501
Product Name Sensor Fiber Optic Cable
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOEZ-LLG-RT-0,5-M6 - Festo Corporation
Specs
Operating Temperature -20 to 160 C (-4 to 320 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00002 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details