Edmund Optics Inc. 15mm, N-SF11 Micro Right Angle Prism, Alum. & AR Coated NT47-927

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
15mm, N-SF11 Micro Right Angle Prism, Alum. & AR Coated
NT47-927
15mm, N-SF11 Micro Right Angle Prism, Alum. & AR Coated NT47-927
Ray Deviation of 90° Left Handed Image High Refractive Index Material Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® N-SF11 Right Angle Prisms are made from high index N-SF11. This high refractive index increases the optical path length thus reducing physical working distance requirements. TECHSPEC® N-SF11 Right Angle Prisms are available uncoated or with an aluminized hypotenuse and anti-reflection coated faces.
  • Ray Deviation of 90°
  • Left Handed Image
  • High Refractive Index Material
  • Additional Right Angle Prism Options Available

Right angle prisms are generally used to bend image paths or redirect light at 90°. This produces a left handed image and depending on the orientation of the prism, the image may be inverted or reverted. Right angle prisms can also be used in combination for image/beam displacement. TECHSPEC® N-SF11 Right Angle Prisms are made from high index N-SF11. This high refractive index increases the optical path length thus reducing physical working distance requirements. TECHSPEC® N-SF11 Right Angle Prisms are available uncoated or with an aluminized hypotenuse and anti-reflection coated faces.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Prisms
Product Number NT47-927
Product Name 15mm, N-SF11 Micro Right Angle Prism, Alum. & AR Coated
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Sapphire Prisms -  - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Hangzhou Shalom Electro-optics Technology Co., Ltd.
Specs
Prism Type Equilateral; Right Angle
Prism Material Optical grade single crystal sapphire
Surface Quality 40-20 Scratch / Dig
View Details
High Precision Prisms -  - Zygo Corporation
Zygo Corporation
Specs
Prism Type Custom
Coating Options Antireflection Coating (optional feature)
Surface Flatness Flatness better than λ/40
View Details
Beamsplitter Penta Prism -  - Foctek Photonics, Inc.
Foctek Photonics, Inc.
Specs
Prism Type Penta
Largest Dimension 7 to 20 mm (0.2756 to 0.7874 inch)
Prism Material BK7 Glass
View Details
BK7 And Fused Silica Glass Dove Prisms -  - HG Optronics, Inc.
Specs
Prism Type Dove
Largest Dimension 84.5 mm (3.33 inch)
Prism Material BK7 Glass; UV Grade Fused Silica; N-BK7 Grade A optical glass
View Details