ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customer's day-to-day diversifying requests.
ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customer's day-to-day diversifying requests.
SENSOR PHOTO 800NM TOP VIEW RAD
Phototransistors PHOTO Visible Ray Cut Colored Pkg
High sensitivity at 800nm
Spectrums Detected = Infrared
Typical Fall Time = 10µs
Typical Rise Time = 10µs
Number of Channels = 1
Maximum Light Current = Minimum of 2mA
Maximum Dark Current = 0.5µA
Angle of Half Sensitivity = ±36 °
Polarity = NPN
Number of Pins = 2
Mounting Type = Through Hole
High sensitivity at 800nm
Spectrums Detected = Infrared
Typical Fall Time = 10µs
Typical Rise Time = 10µs
Number of Channels = 1
Maximum Light Current = Minimum of 2mA
Maximum Dark Current = 0.5µA
Angle of Half Sensitivity = ±36 °
Polarity = NPN
Number of Pins = 2
Mounting Type = Through Hole
Delivery on production packaging - Bag. This product is non-returnable.
ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | RS Components, Ltd. | |
---|---|---|---|---|---|
Product Category | Phototransistors | Phototransistors | Phototransistors | Phototransistors | Phototransistors |
Product Number | RPT-34PB3F | RPT-34PB3F | RPT-34PB3F | RPT-34PB3F | 1246802 |
Product Name | Phototransistors Topview Type | Phototransistors Topview Type | Sensors, Transducers - Optical Sensors - Phototransistors | Phototransistors | |
Phototransistor Type | Phototransistor | Phototransistor | Phototransistor | Phototransistor | |
Package Type | DIP | DIP | |||
Mounting Option | Plugin | Plugin | Through Hole | Through Hole | |
Peak Wavelength | 800 nm (8000 Å) | 800 nm (8000 Å) | 800 nm (8000 Å) | ||
Power Dissipation | 2 milliwatts | 2 milliwatts |