The PCM-3660 is a 16-bit high-performance Ethernet interface. It features 100% Novell NE2000 compatibility, and 16K of on-board memory for high-performance multi-packet buffering. Diagnostic LEDs simplify installation and troubleshooting of the network connection. The module includes a built-in 10BASE-T transceiver and RJ-45 connector for use with standard Unshielded Twisted Pair (UTP) cabling. An optional 10BASE-2 (thin coax) transceiver is available. In addition, an on-board AUI connector supports external transceivers (MAU) for 10BASE-2, 10BASE-5 10BASE-FOIRL, etc. The PCM-3660 comes with drivers for a wide variety of networks and operating systems.
VersaLogic Corporation | |
---|---|
Product Category | Network Cards and Network Controllers |
Product Number | PCM-3660 |
Product Name | Ethernet Module |
Protocol / Network | 10Base-T Ethernet; 10Base-2 Ethernet (optional feature) |
Data Rate | 10000 kbps |
Host Bus | PC/104 |
Number of Ports | 2 |