Huco Dynatork Vari-Tork 409.25xU

Suppliers

Company
Product
Description
Supplier Links
Vari-Tork - 409.25xU - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Vari-Tork
409.25xU
Vari-Tork 409.25xU
Materials & Finishes Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sinte red bronze.Fasteners:All oy Steel, black oiled.

Materials & Finishes

Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled.

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Mechanical Clutches
Product Number 409.25xU
Product Name Vari-Tork
Application Industrial; Other; Small Drives
Torque 1.0 Ft-lbs (1.32 N-m)
Rotary Speed 100 rpm
Special Slip clutch / Disengagement Torque Limiter
Engagement Friction; Plate / Disc
Unlock Full Specs
to access all available technical data

Similar Products

Overrunning Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details
Oil Bath Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Power 268 to 509 HP
Rotary Speed 3000 to 3200 rpm
View Details
BREU-55 mm Bore Cam Clutch - BREU55E1+E2 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Application Industrial
Torque 1445.6 Ft-lbs (1960 N-m)
Bore Diameter 2.17 inch (54.99 mm)
View Details
Roller Clutches - Unidirectional Drive – Inch - BCDHFZ–061008 - Quality Bearings & Components
Specs
Application Industrial
Torque 50.4 Ft-lbs (68.34 N-m)
Rotary Speed 14000 rpm
View Details