Shell-Type
ROLLER CLUTCHES-UNIDIRECTIO
Features:
• Ideal for indexing, backstopping or overrunning operations
• Free rolling one way, drives in opposite direction
• Lightweight, low profile
• High indexing frequency, up to 4 CPS
• Temperature range, grease +50°F to +160°F (+10°C to +70°C)
• Minimum backlash
• Case Hardened Steel Roller Cup
• 52100 Hardened Chrome Steel Needle Bearing
Quality Bearings & Components | |
---|---|
Product Category | Mechanical Clutches |
Product Number | BCDHFZ–061008 |
Product Name | Roller Clutches - Unidirectional Drive – Inch |
Application | Industrial |
Torque | 50.4 Ft-lbs (68.34 N-m) |
Rotary Speed | 14000 rpm |
Mounting | Through |