VersaLogic Corporation Single Board Computers (SBCs) VL-EPU-4460-ECP-16

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computers (SBCs) - 1241-1407-ND - DigiKey
Thief River Falls, MN, United States
Single Board Computers (SBCs)
1241-1407-ND
Single Board Computers (SBCs) 1241-1407-ND
SBC 2.6GHZ 2 CORE 16GB/16GB RAM

SBC 2.6GHZ 2 CORE 16GB/16GB RAM

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Single Board Computers (SBC)
Product Number 1241-1407-ND
Product Name Single Board Computers (SBCs)
CPU Speed 2600 MHz
Features Watchdog Timer
Main Memory 16000 MB
Ports USB
Unlock Full Specs
to access all available technical data

Similar Products

Thin Mini-ITX Single Board Computer - conga-IC175 - congatec
Specs
Processor / CPU Intel Celeron; Intel Itanium; Intel® Core 2 Duo / Celeron®; Dual Core Intel® i7, i5 and i3
Computer Bus PCIe; USB
CPU Speed 2200 to 2800 MHz
View Details
Single Board Computer based on Intel Agilex 5E SoC - MitySBC-A5E Single Board Computer - Critical Link, LLC
Specs
Processor / CPU Intel / Altera Agilex 5E SoC
Chipset Intel Chipset
Main Memory 8000 MB
View Details
Intel® Xeon® D-1500 Family Processor-Based 6U VPX SBC with Six 10GbE and Dual XMC/PMC Sites - XCalibur4640 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Processor / CPU Intel® Xeon®
Computer Bus USB; VPX; 6U VPX
Main Memory 32000 MB
View Details
embedded NUC™ SBC with the Intel® Atom™ X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series (formerly Apollo Lake) Processors - SBC-eNUC-APL - SECO
Specs
Processor / CPU Intel® AtomTM; Intel Celeron; Intel® Atom™ X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series
Computer Bus PCIe; USB
CPU Speed 2500 MHz
View Details