Self-Clinching | Nonaligning PTFE BRONZE PRESSBEARINGS - INCH
Quality Bearings & Components | |
---|---|
Product Category | Plain Bearings and Sleeve Bearings |
Product Number | BDBRSS - FSPN250 |
Product Name | Self-Clinching, Nonaligning PTFE Bronze Pressbearings - Inch |
Bushing Type | Flanged |
Design Units | Inch |
Bearing ID | 0.2481 to 0.2490 inch (6.30 to 6.32 mm) |
Length | 0.360 inch (9.14 mm) |
Flange Diameter | 0.55 inch (14.0 mm) |