Ultraprecision
FLANGED SLEEVE BEARINGS – INCH
Features:
• Economical replacement for ball bearings.
•Dimensioned to be readily interchangeable with comparable ball bearings.
• Sintered Bronze SAE 841
• Oil-Impregnated
Quality Bearings & Components | |
---|---|
Product Category | Plain Bearings and Sleeve Bearings |
Product Number | BSNFLN-122407U |
Product Name | Flanged Sleeve Bearings - Inch |
Bushing Type | Flanged |
Design Units | Inch |
Shaft OD | 0.1875 inch (4.76 mm) |
Bearing ID | 0.1877 inch (4.77 mm) |
Bearing OD | 0.3751 inch (9.53 mm) |