GGB HI-EX® Metal-Polymer Lubricated Lead Free Bearings 12G HI-EX

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Marginally lubricated bearing material with good wear resistance under thin film conditions Standard bearings supplied with indents for optimum retention and distribution of the lubricant over the sliding layer Available with non-indented overlay for hydrodynamic applications Rated for high temperature use up to 250°C / 480°F Suitable for use with low viscosity fluids Good chemical resistance Lead-free material compliant to EVL, RoHS and WEEE specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HI-EX® Metal-Polymer Lubricated Lead Free Bearings - 12G HI-EX - GGB
Thorofare, NJ, United States
HI-EX® Metal-Polymer Lubricated Lead Free Bearings
12G HI-EX
HI-EX® Metal-Polymer Lubricated Lead Free Bearings 12G HI-EX
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Marginally lubricated bearing material with good wear resistance under thin film conditions Standard bearings supplied with indents for optimum retention and distribution of the lubricant over the sliding layer Available with non-indented overlay for hydrodynamic applications Rated for high temperature use up to 250°C / 480°F Suitable for use with low viscosity fluids Good chemical resistance Lead-free material compliant to EVL, RoHS and WEEE specifications

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Marginally lubricated bearing material with good wear resistance under thin film conditions
  • Standard bearings supplied with indents for optimum retention and distribution of the lubricant over the sliding layer
  • Available with non-indented overlay for hydrodynamic applications
  • Rated for high temperature use up to 250°C / 480°F
  • Suitable for use with low viscosity fluids
  • Good chemical resistance
  • Lead-free material compliant to EVL, RoHS and WEEE specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 12G HI-EX
Product Name HI-EX® Metal-Polymer Lubricated Lead Free Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Multilube™ Solid Polymer Thermoplastic Bearings - 02 MultiLube - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Plastic
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
DP4-B™ Metal-Polymer Dry Plain Bearings - 03O DB4-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 12DU12 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.7479 to 0.7491 inch (19.00 to 19.03 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 0604DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.2354 to 0.2358 inch (5.98 to 5.99 mm)
View Details