Wire Duct Gray Slotted (Raceway), Base Screw 6.00' (1.83m)
DigiKey | |
---|---|
Product Category | Wiring Ducts |
Product Number | 1436-1732-ND |
Product Name | Wire Ducts, Raceways |
Wire Duct Style | Slotted |
Material | Poly-Vinyl Chloride (PVC) |
Colors Available | Gray |